Vishay Intertechnology, Inc. RES 3.36K OHM 1/2W .25% AXIAL CMF553K3600CHEA

Description
RES 3.36Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.36Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.36K OHM 1/2W .25% AXIAL - CMF553K3600CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.36K OHM 1/2W .25% AXIAL
CMF553K3600CHEA
RES 3.36K OHM 1/2W .25% AXIAL CMF553K3600CHEA
RES 3.36Kohm 1/2W .25% AXIAL

RES 3.36Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3600CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3600CHEA-ND
Through Hole Resistors CMF553K3600CHEA-ND
3.36 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.36 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.36K .25% T-2 Ea E3 Vishay - 68P5501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.36K .25% T-2 Ea E3 Vishay
68P5501
Cmf-55 3.36K .25% T-2 Ea E3 Vishay 68P5501
CMF-55 3.36K .25% T-2 EA e3

CMF-55 3.36K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3600CHEA CMF553K3600CHEA-ND 68P5501
Product Name RES 3.36K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 3.36K .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3360 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers