Vishay Intertechnology, Inc. RES 3.32K OHM 1/2W 1% AXIAL CMF553K3200FKRE70

Description
RES 3.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/2W 1% AXIAL - CMF553K3200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/2W 1% AXIAL
CMF553K3200FKRE70
RES 3.32K OHM 1/2W 1% AXIAL CMF553K3200FKRE70
RES 3.32Kohm 1/2W 1% AXIAL

RES 3.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3200FKRE70-ND
Through Hole Resistors CMF553K3200FKRE70-ND
3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.32K 1% T-1 R36 Vishay - 68P5494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.32K 1% T-1 R36 Vishay
68P5494
Cmf-55-70 3.32K 1% T-1 R36 Vishay 68P5494
CMF-55-70 3.32K 1% T-1 R36

CMF-55-70 3.32K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200FKRE70 CMF553K3200FKRE70-ND 68P5494
Product Name RES 3.32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.32K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details