Vishay Intertechnology, Inc. RES 3.32K OHM 1/2W 1% AXIAL CMF553K3200FKEB70

Description
RES 3.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/2W 1% AXIAL - CMF553K3200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/2W 1% AXIAL
CMF553K3200FKEB70
RES 3.32K OHM 1/2W 1% AXIAL CMF553K3200FKEB70
RES 3.32Kohm 1/2W 1% AXIAL

RES 3.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3200FKEB70-ND
Through Hole Resistors CMF553K3200FKEB70-ND
3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.32K 1% T-1 Eb E3 Vishay - 68P5493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.32K 1% T-1 Eb E3 Vishay
68P5493
Cmf-55-70 3.32K 1% T-1 Eb E3 Vishay 68P5493
CMF-55-70 3.32K 1% T-1 EB e3

CMF-55-70 3.32K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200FKEB70 CMF553K3200FKEB70-ND 68P5493
Product Name RES 3.32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.32K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers