Vishay Precision Group Metal Film Resistors - CMF553K3200FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K3200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K3200FKEB
Metal Film Resistors - CMF553K3200FKEB
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%

Supplier's Site
Through Hole Resistors - CMF3.32KHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KHGCT-ND
Through Hole Resistors CMF3.32KHGCT-ND
3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.32KHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KHGTR-ND
Through Hole Resistors CMF3.32KHGTR-ND
3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, Metal Film, 3.32K, 1%, 0.5W, Axial; Resistance Vishay - 48P6487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 3.32K, 1%, 0.5W, Axial; Resistance Vishay
48P6487
Res, Metal Film, 3.32K, 1%, 0.5W, Axial; Resistance Vishay 48P6487
RES, METAL FILM, 3.32K, 1%, 0.5W, AXIAL; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 3.32K, 1%, 0.5W, AXIAL; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200FKEB CMF3.32KHGCT-ND 48P6487
Product Name Metal Film Resistors - Through Hole Resistors Res, Metal Film, 3.32K, 1%, 0.5W, Axial; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details