Vishay Precision Group Metal Film Resistors - CMF553K3200FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K3200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K3200FHEB
Metal Film Resistors - CMF553K3200FHEB
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 3.32Kohms 1%

Supplier's Site
Through Hole Resistors - CMF3.32KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KHFCT-ND
Through Hole Resistors CMF3.32KHFCT-ND
3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.32KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KHFTR-ND
Through Hole Resistors CMF3.32KHFTR-ND
3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32 Kohm, 500 Mw, 1%; Resistance Vishay - 68P5488 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32 Kohm, 500 Mw, 1%; Resistance Vishay
68P5488
Metal Film Resistor, 3.32 Kohm, 500 Mw, 1%; Resistance Vishay 68P5488
METAL FILM RESISTOR, 3.32 KOHM, 500 MW, 1%; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.32 KOHM, 500 MW, 1%; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 3.32 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3.32 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8145
Resistor, Metal Film, 3.32 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8145
RESISTOR, METAL FILM, 3.32 KOHM, 500 MW, 1%, FULL REEL; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 3.32 KOHM, 500 MW, 1%, FULL REEL; Resistance:3.32kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF553K3200FHEB CMF3.32KHFCT-ND 68P5488 83R8145
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 3.32 Kohm, 500 Mw, 1%; Resistance Vishay Resistor, Metal Film, 3.32 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 3320 ohms 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details