Vishay Intertechnology, Inc. RES 3.32K OHM 1/2W .1% AXIAL CMF553K3200BHR6

Description
RES 3.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/2W .1% AXIAL - CMF553K3200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/2W .1% AXIAL
CMF553K3200BHR6
RES 3.32K OHM 1/2W .1% AXIAL CMF553K3200BHR6
RES 3.32Kohm 1/2W .1% AXIAL

RES 3.32Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3200BHR6-ND
Through Hole Resistors CMF553K3200BHR6-ND
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2595
Resistor,metal Film,33.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2595
Resistor,Metal Film,33.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200BHR6 CMF553K3200BHR6-ND 41C2595
Product Name RES 3.32K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details