Vishay Intertechnology, Inc. Through Hole Resistors CMF553K3200BEEK

Description
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K3200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3200BEEK-ND
Through Hole Resistors CMF553K3200BEEK-ND
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.32K OHM 1/2W .1% AXIAL - CMF553K3200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/2W .1% AXIAL
CMF553K3200BEEK
RES 3.32K OHM 1/2W .1% AXIAL CMF553K3200BEEK
RES 3.32Kohm 1/2W .1% AXIAL

RES 3.32Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 3.32K .1% T-9 Ek E3 Vishay - 68P5479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.32K .1% T-9 Ek E3 Vishay
68P5479
Cmf-55 3.32K .1% T-9 Ek E3 Vishay 68P5479
CMF-55 3.32K .1% T-9 EK e3

CMF-55 3.32K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200BEEK-ND CMF553K3200BEEK 68P5479
Product Name Through Hole Resistors RES 3.32K OHM 1/2W .1% AXIAL Cmf-55 3.32K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details