Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K3200BEEB

Description
Metal Film Resistors - Through Hole 3.32Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3.32Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K3200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K3200BEEB
Metal Film Resistors - CMF553K3200BEEB
Metal Film Resistors - Through Hole 3.32Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 3.32Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF3.32KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KHBTR-ND
Through Hole Resistors CMF3.32KHBTR-ND
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.32KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.32KHBCT-ND
Through Hole Resistors CMF3.32KHBCT-ND
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K3200BEEB CMF3.32KHBTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers