Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K3200BEEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K3200BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K3200BEEA
Metal Film Resistors - CMF553K3200BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553K3200BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3200BEEA-ND
Through Hole Resistors CMF553K3200BEEA-ND
3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.32K .1% T-9 Ea E3 Vishay - 68P5477 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.32K .1% T-9 Ea E3 Vishay
68P5477
Cmf-55 3.32K .1% T-9 Ea E3 Vishay 68P5477
CMF-55 3.32K .1% T-9 EA e3

CMF-55 3.32K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200BEEA CMF553K3200BEEA-ND 68P5477
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.32K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details