Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 1% AXIAL CMF553K3000FKRE

Description
RES 3.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 1% AXIAL - CMF553K3000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 1% AXIAL
CMF553K3000FKRE
RES 3.3K OHM 1/2W 1% AXIAL CMF553K3000FKRE
RES 3.3Kohm 1/2W 1% AXIAL

RES 3.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3000FKRE-ND
Through Hole Resistors CMF553K3000FKRE-ND
3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay - 41C2585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay
41C2585
Cmf55, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay 41C2585
CMF55, 3.3 kOhm, +/- 1 Percent, 100 ppm

CMF55, 3.3 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3000FKRE CMF553K3000FKRE-ND 41C2585
Product Name RES 3.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.3 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details