Vishay Intertechnology, Inc. Through Hole Resistors CMF553K3000FHEB

Description
3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K3000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3000FHEB-ND
Through Hole Resistors CMF553K3000FHEB-ND
3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/2W 1% AXIAL - CMF553K3000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 1% AXIAL
CMF553K3000FHEB
RES 3.3K OHM 1/2W 1% AXIAL CMF553K3000FHEB
RES 3.3Kohm 1/2W 1% AXIAL

RES 3.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.3K 1% T-2 Eb E3 Vishay - 68P5468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3K 1% T-2 Eb E3 Vishay
68P5468
Cmf-55 3.3K 1% T-2 Eb E3 Vishay 68P5468
CMF-55 3.3K 1% T-2 EB e3

CMF-55 3.3K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3000FHEB-ND CMF553K3000FHEB 68P5468
Product Name Through Hole Resistors RES 3.3K OHM 1/2W 1% AXIAL Cmf-55 3.3K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details