Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 1% AXIAL CMF553K3000FEBF

Description
RES 3.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 1% AXIAL - CMF553K3000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 1% AXIAL
CMF553K3000FEBF
RES 3.3K OHM 1/2W 1% AXIAL CMF553K3000FEBF
RES 3.3Kohm 1/2W 1% AXIAL

RES 3.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3000FEBF-ND
Through Hole Resistors CMF553K3000FEBF-ND
3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.3 Kohm, +/1 Percent, 25 Ppm Vishay - 41C2574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.3 Kohm, +/1 Percent, 25 Ppm Vishay
41C2574
Cmf55, 3.3 Kohm, +/1 Percent, 25 Ppm Vishay 41C2574
CMF55, 3.3 kOhm, +/- 1 Percent, 25 ppm

CMF55, 3.3 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3000FEBF CMF553K3000FEBF-ND 41C2574
Product Name RES 3.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3.3 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers