Vishay Intertechnology, Inc. Through Hole Resistors CMF553K3000BER6

Description
3.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K3000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3000BER6-ND
Through Hole Resistors CMF553K3000BER6-ND
3.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/2W 0.1% AXIAL - CMF553K3000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 0.1% AXIAL
CMF553K3000BER6
RES 3.3K OHM 1/2W 0.1% AXIAL CMF553K3000BER6
RES 3.3Kohm 1/2W 0.1% AXIAL

RES 3.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 3.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2570
Cmf55, 3.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2570
CMF55, 3.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 3.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3000BER6-ND CMF553K3000BER6 41C2570
Product Name Through Hole Resistors RES 3.3K OHM 1/2W 0.1% AXIAL Cmf55, 3.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details