Vishay Intertechnology, Inc. RES 3.3K OHM 1/2W 0.1% AXIAL CMF553K3000BEEB

Description
RES 3.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/2W 0.1% AXIAL - CMF553K3000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 0.1% AXIAL
CMF553K3000BEEB
RES 3.3K OHM 1/2W 0.1% AXIAL CMF553K3000BEEB
RES 3.3Kohm 1/2W 0.1% AXIAL

RES 3.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3000BEEB-ND
Through Hole Resistors CMF553K3000BEEB-ND
3.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K3000BEEB CMF553K3000BEEB-ND
Product Name RES 3.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details