Vishay Intertechnology, Inc. RES 3.24K OHM 1/2W 1% AXIAL CMF553K2400FKEK

Description
RES 3.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/2W 1% AXIAL - CMF553K2400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/2W 1% AXIAL
CMF553K2400FKEK
RES 3.24K OHM 1/2W 1% AXIAL CMF553K2400FKEK
RES 3.24Kohm 1/2W 1% AXIAL

RES 3.24Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K2400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2400FKEK-ND
Through Hole Resistors CMF553K2400FKEK-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.24K 1% T-1 Ek E3 Vishay - 48P6482 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.24K 1% T-1 Ek E3 Vishay
48P6482
Cmf-55 3.24K 1% T-1 Ek E3 Vishay 48P6482
CMF-55 3.24K 1% T-1 EK e3

CMF-55 3.24K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2400FKEK CMF553K2400FKEK-ND 48P6482
Product Name RES 3.24K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.24K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details