Vishay Intertechnology, Inc. Through Hole Resistors CMF553K2400DHR6

Description
3.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K2400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2400DHR6-ND
Through Hole Resistors CMF553K2400DHR6-ND
3.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K2400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K2400DHR6
Metal Film Resistors - CMF553K2400DHR6
Metal Film Resistors - Through Hole 1/4watt 3.24Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 3.24Kohms 0.5%

Supplier's Site
Resistor,metal Film,3.24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2556
Resistor,metal Film,3.24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2556
Resistor,Metal Film,3.24KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.24KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2400DHR6-ND CMF553K2400DHR6 41C2556
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details