Vishay Intertechnology, Inc. RES 3.24K OHM 1/2W .1% AXIAL CMF553K2400BHEA

Description
RES 3.24Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/2W .1% AXIAL - CMF553K2400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/2W .1% AXIAL
CMF553K2400BHEA
RES 3.24K OHM 1/2W .1% AXIAL CMF553K2400BHEA
RES 3.24Kohm 1/2W .1% AXIAL

RES 3.24Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K2400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2400BHEA-ND
Through Hole Resistors CMF553K2400BHEA-ND
3.24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.24K .1% T-2 Ea E3 Vishay - 68P5450 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.24K .1% T-2 Ea E3 Vishay
68P5450
Cmf-55 3.24K .1% T-2 Ea E3 Vishay 68P5450
CMF-55 3.24K .1% T-2 EA e3

CMF-55 3.24K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2400BHEA CMF553K2400BHEA-ND 68P5450
Product Name RES 3.24K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.24K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details