Vishay Intertechnology, Inc. RES 3.2K OHM 1/2W .25% AXIAL CMF553K2000CER6

Description
RES 3.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/2W .25% AXIAL - CMF553K2000CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/2W .25% AXIAL
CMF553K2000CER6
RES 3.2K OHM 1/2W .25% AXIAL CMF553K2000CER6
RES 3.2Kohm 1/2W .25% AXIAL

RES 3.2Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K2000CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2000CER6-ND
Through Hole Resistors CMF553K2000CER6-ND
3.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C2541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C2541
Resistor,metal Film,32Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C2541
Resistor,Metal Film,32KOhms,250WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2000CER6 CMF553K2000CER6-ND 41C2541
Product Name RES 3.2K OHM 1/2W .25% AXIAL Through Hole Resistors Resistor,metal Film,32Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details