Vishay Intertechnology, Inc. RES 3.2K OHM 1/2W .25% AXIAL CMF553K2000CEEA

Description
RES 3.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/2W .25% AXIAL - CMF553K2000CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/2W .25% AXIAL
CMF553K2000CEEA
RES 3.2K OHM 1/2W .25% AXIAL CMF553K2000CEEA
RES 3.2Kohm 1/2W .25% AXIAL

RES 3.2Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K2000CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2000CEEA-ND
Through Hole Resistors CMF553K2000CEEA-ND
3.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.2K .25% T-9 Ea E3 Vishay - 68P5446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.2K .25% T-9 Ea E3 Vishay
68P5446
Cmf-55 3.2K .25% T-9 Ea E3 Vishay 68P5446
CMF-55 3.2K .25% T-9 EA e3

CMF-55 3.2K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2000CEEA CMF553K2000CEEA-ND 68P5446
Product Name RES 3.2K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 3.2K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details