Vishay Intertechnology, Inc. RES 3.2K OHM 1/2W .1% AXIAL CMF553K2000BER6

Description
RES 3.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/2W .1% AXIAL - CMF553K2000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/2W .1% AXIAL
CMF553K2000BER6
RES 3.2K OHM 1/2W .1% AXIAL CMF553K2000BER6
RES 3.2Kohm 1/2W .1% AXIAL

RES 3.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K2000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2000BER6-ND
Through Hole Resistors CMF553K2000BER6-ND
3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2537
Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2537
Resistor,Metal Film,32KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2000BER6 CMF553K2000BER6-ND 41C2537
Product Name RES 3.2K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers