Vishay Intertechnology, Inc. Through Hole Resistors CMF553K2000BEEK

Description
3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K2000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2000BEEK-ND
Through Hole Resistors CMF553K2000BEEK-ND
3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.2K OHM 1/2W .1% AXIAL - CMF553K2000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/2W .1% AXIAL
CMF553K2000BEEK
RES 3.2K OHM 1/2W .1% AXIAL CMF553K2000BEEK
RES 3.2Kohm 1/2W .1% AXIAL

RES 3.2Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 3.2K .1% T-9 Ek E3 Vishay - 68P5444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.2K .1% T-9 Ek E3 Vishay
68P5444
Cmf-55 3.2K .1% T-9 Ek E3 Vishay 68P5444
CMF-55 3.2K .1% T-9 EK e3

CMF-55 3.2K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2000BEEK-ND CMF553K2000BEEK 68P5444
Product Name Through Hole Resistors RES 3.2K OHM 1/2W .1% AXIAL Cmf-55 3.2K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details