Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K2000BEBF

Description
Metal Film Resistors - Through Hole 3.2Kohm .1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3.2Kohm .1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K2000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K2000BEBF
Metal Film Resistors - CMF553K2000BEBF
Metal Film Resistors - Through Hole 3.2Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 3.2Kohm .1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF553K2000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2000BEBF-ND
Through Hole Resistors CMF553K2000BEBF-ND
3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 93B6924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
93B6924
Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 93B6924
Resistor,Metal Film,32KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2000BEBF CMF553K2000BEBF-ND 93B6924
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,32Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details