RES 3.16Kohm 1/2W 1% AXIAL
Metal Film Resistors - Through Hole 1/4watt 3.16Kohms 1% Product overview: CMF553K1600FKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF553K1600FKR6 can be used for catalog matching and distributor lookup.
3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,31.6KOhms,250WV
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF553K1600FKR6 | 53-CMF553K1600FKR6 | CMF553K1600FKR6-ND | 41C2535 |
| Product Name | RES 3.16K OHM 1/2W 1% AXIAL | Through-Hole Resistor | Through Hole Resistors | Resistor,metal Film,31.6Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 3160 ohms | 3160 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | ||
| Operating DC Voltage | 250 volts |