Vishay Intertechnology, Inc. RES 3.16K OHM 1/2W 1% AXIAL CMF553K1600FKEA

Description
RES 3.16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/2W 1% AXIAL - CMF553K1600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/2W 1% AXIAL
CMF553K1600FKEA
RES 3.16K OHM 1/2W 1% AXIAL CMF553K1600FKEA
RES 3.16Kohm 1/2W 1% AXIAL

RES 3.16Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K1600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1600FKEA-ND
Through Hole Resistors CMF553K1600FKEA-ND
3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K1600FKEA CMF553K1600FKEA-ND
Product Name RES 3.16K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers