Vishay Intertechnology, Inc. RES 3.16K OHM 1% 50PPM 1/2W CMF553K1600FHEB

Description
RES 3.16Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 3.16Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1% 50PPM 1/2W - CMF553K1600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1% 50PPM 1/2W
CMF553K1600FHEB
RES 3.16K OHM 1% 50PPM 1/2W CMF553K1600FHEB
RES 3.16Kohm 1% 50PPM 1/2W

RES 3.16Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF3.16KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.16KHFTR-ND
Through Hole Resistors CMF3.16KHFTR-ND
3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.16KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.16KHFCT-ND
Through Hole Resistors CMF3.16KHFCT-ND
3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.16K 1% T-2 Eb E3 Vishay - 68P5438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.16K 1% T-2 Eb E3 Vishay
68P5438
Cmf-55 3.16K 1% T-2 Eb E3 Vishay 68P5438
CMF-55 3.16K 1% T-2 EB e3

CMF-55 3.16K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1600FHEB CMF3.16KHFTR-ND 68P5438
Product Name RES 3.16K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 3.16K 1% T-2 Eb E3 Vishay
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details