Vishay Intertechnology, Inc. Through Hole Resistors CMF553K1600BER670

Description
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K1600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1600BER670-ND
Through Hole Resistors CMF553K1600BER670-ND
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.16K OHM 1/2W .1% AXIAL - CMF553K1600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/2W .1% AXIAL
CMF553K1600BER670
RES 3.16K OHM 1/2W .1% AXIAL CMF553K1600BER670
RES 3.16Kohm 1/2W .1% AXIAL

RES 3.16Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 3.16 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2520 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.16 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2520
Cmf55, 3.16 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2520
CMF55, 3.16 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 3.16 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1600BER670-ND CMF553K1600BER670 41C2520
Product Name Through Hole Resistors RES 3.16K OHM 1/2W .1% AXIAL Cmf55, 3.16 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details