Vishay Intertechnology, Inc. Through Hole Resistors CMF553K1600BER6

Description
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K1600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1600BER6-ND
Through Hole Resistors CMF553K1600BER6-ND
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.16K OHM 1/2W .1% AXIAL - CMF553K1600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/2W .1% AXIAL
CMF553K1600BER6
RES 3.16K OHM 1/2W .1% AXIAL CMF553K1600BER6
RES 3.16Kohm 1/2W .1% AXIAL

RES 3.16Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,31.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2519
Resistor,metal Film,31.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2519
Resistor,Metal Film,31.6KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,31.6KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1600BER6-ND CMF553K1600BER6 41C2519
Product Name Through Hole Resistors RES 3.16K OHM 1/2W .1% AXIAL Resistor,metal Film,31.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers