Vishay Intertechnology, Inc. RES 3.16K OHM 1/2W .1% AXIAL CMF553K1600BEEA

Description
RES 3.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/2W .1% AXIAL - CMF553K1600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/2W .1% AXIAL
CMF553K1600BEEA
RES 3.16K OHM 1/2W .1% AXIAL CMF553K1600BEEA
RES 3.16Kohm 1/2W .1% AXIAL

RES 3.16Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K1600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1600BEEA-ND
Through Hole Resistors CMF553K1600BEEA-ND
3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K1600BEEA CMF553K1600BEEA-ND
Product Name RES 3.16K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details