Vishay Intertechnology, Inc. RES 3.12K OHM 1/2W .5% AXIAL CMF553K1200DHEB

Description
RES 3.12Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.12Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12K OHM 1/2W .5% AXIAL - CMF553K1200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12K OHM 1/2W .5% AXIAL
CMF553K1200DHEB
RES 3.12K OHM 1/2W .5% AXIAL CMF553K1200DHEB
RES 3.12Kohm 1/2W .5% AXIAL

RES 3.12Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K1200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1200DHEB-ND
Through Hole Resistors CMF553K1200DHEB-ND
3.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.12 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K1200DHEB CMF553K1200DHEB-ND
Product Name RES 3.12K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details