Vishay Intertechnology, Inc. RES 3.12K OHM 1/2W .1% AXIAL CMF553K1200BER6

Description
RES 3.12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.12K OHM 1/2W .1% AXIAL - CMF553K1200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.12K OHM 1/2W .1% AXIAL
CMF553K1200BER6
RES 3.12K OHM 1/2W .1% AXIAL CMF553K1200BER6
RES 3.12Kohm 1/2W .1% AXIAL

RES 3.12Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K1200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1200BER6-ND
Through Hole Resistors CMF553K1200BER6-ND
3.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2508
Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2508
Resistor,Metal Film,31.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,31.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1200BER6 CMF553K1200BER6-ND 41C2508
Product Name RES 3.12K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,31.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details