Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W 1% AXIAL CMF553K0900FKRE

Description
RES 3.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W 1% AXIAL - CMF553K0900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W 1% AXIAL
CMF553K0900FKRE
RES 3.09K OHM 1/2W 1% AXIAL CMF553K0900FKRE
RES 3.09Kohm 1/2W 1% AXIAL

RES 3.09Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900FKRE-ND
Through Hole Resistors CMF553K0900FKRE-ND
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.09K 1% T-1 R36 Vishay - 68P5416 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09K 1% T-1 R36 Vishay
68P5416
Cmf-55 3.09K 1% T-1 R36 Vishay 68P5416
CMF-55 3.09K 1% T-1 R36

CMF-55 3.09K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900FKRE CMF553K0900FKRE-ND 68P5416
Product Name RES 3.09K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.09K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158468 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details