Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0900FKEA

Description
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900FKEA-ND
Through Hole Resistors CMF553K0900FKEA-ND
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.09K OHM 1/2W 1% AXIAL - CMF553K0900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W 1% AXIAL
CMF553K0900FKEA
RES 3.09K OHM 1/2W 1% AXIAL CMF553K0900FKEA
RES 3.09Kohm 1/2W 1% AXIAL

RES 3.09Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.09K 1% T-1 Ea E3 Vishay - 48P6476 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09K 1% T-1 Ea E3 Vishay
48P6476
Cmf-55 3.09K 1% T-1 Ea E3 Vishay 48P6476
CMF-55 3.09K 1% T-1 EA e3

CMF-55 3.09K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900FKEA-ND CMF553K0900FKEA 48P6476
Product Name Through Hole Resistors RES 3.09K OHM 1/2W 1% AXIAL Cmf-55 3.09K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details