Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W 1% AXIAL CMF553K0900FHEK

Description
RES 3.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W 1% AXIAL - CMF553K0900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W 1% AXIAL
CMF553K0900FHEK
RES 3.09K OHM 1/2W 1% AXIAL CMF553K0900FHEK
RES 3.09Kohm 1/2W 1% AXIAL

RES 3.09Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900FHEK-ND
Through Hole Resistors CMF553K0900FHEK-ND
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.09Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 19M5319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.09Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
19M5319
Resistor,metal Film,3.09Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 19M5319
Resistor,Metal Film,3.09KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.09KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900FHEK CMF553K0900FHEK-ND 19M5319
Product Name RES 3.09K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.09Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details