Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0900FHEB

Description
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF3.09KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.09KHFCT-ND
Through Hole Resistors CMF3.09KHFCT-ND
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.09KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.09KHFTR-ND
Through Hole Resistors CMF3.09KHFTR-ND
3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.09K OHM 1/2W 1% AXIAL - CMF553K0900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W 1% AXIAL
CMF553K0900FHEB
RES 3.09K OHM 1/2W 1% AXIAL CMF553K0900FHEB
RES 3.09Kohm 1/2W 1% AXIAL

RES 3.09Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF3.09KHFCT-ND CMF553K0900FHEB
Product Name Through Hole Resistors RES 3.09K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details