Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W .5% AXIAL CMF553K0900DHR6

Description
RES 3.09Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W .5% AXIAL - CMF553K0900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W .5% AXIAL
CMF553K0900DHR6
RES 3.09K OHM 1/2W .5% AXIAL CMF553K0900DHR6
RES 3.09Kohm 1/2W .5% AXIAL

RES 3.09Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900DHR6-ND
Through Hole Resistors CMF553K0900DHR6-ND
3.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.09K .5% T-2 Re6 Vishay - 68P5412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09K .5% T-2 Re6 Vishay
68P5412
Cmf-55 3.09K .5% T-2 Re6 Vishay 68P5412
CMF-55 3.09K .5% T-2 RE6

CMF-55 3.09K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900DHR6 CMF553K0900DHR6-ND 68P5412
Product Name RES 3.09K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 3.09K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details