Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0900CER6

Description
3.09 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0900CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900CER6-ND
Through Hole Resistors CMF553K0900CER6-ND
3.09 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K0900CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K0900CER6
Metal Film Resistors - CMF553K0900CER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,30.9Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C2490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.9Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C2490
Resistor,metal Film,30.9Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C2490
Resistor,Metal Film,30.9KOhms,250WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,30.9KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900CER6-ND CMF553K0900CER6 41C2490
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,30.9Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers