Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W .25% AXIAL CMF553K0900CEEB

Description
RES 3.09Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W .25% AXIAL - CMF553K0900CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W .25% AXIAL
CMF553K0900CEEB
RES 3.09K OHM 1/2W .25% AXIAL CMF553K0900CEEB
RES 3.09Kohm 1/2W .25% AXIAL

RES 3.09Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0900CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900CEEB-ND
Through Hole Resistors CMF553K0900CEEB-ND
3.09 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.09K .25% T-9 Eb E3 Vishay - 68P5409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09K .25% T-9 Eb E3 Vishay
68P5409
Cmf-55 3.09K .25% T-9 Eb E3 Vishay 68P5409
CMF-55 3.09K .25% T-9 EB e3

CMF-55 3.09K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900CEEB CMF553K0900CEEB-ND 68P5409
Product Name RES 3.09K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 3.09K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details