Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0900BHR6

Description
3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900BHR6-ND
Through Hole Resistors CMF553K0900BHR6-ND
3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.09K OHM 1/2W .1% AXIAL - CMF553K0900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W .1% AXIAL
CMF553K0900BHR6
RES 3.09K OHM 1/2W .1% AXIAL CMF553K0900BHR6
RES 3.09Kohm 1/2W .1% AXIAL

RES 3.09Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 3.09K .1% T-2 Re6 Vishay - 68P5408 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.09K .1% T-2 Re6 Vishay
68P5408
Cmf-55 3.09K .1% T-2 Re6 Vishay 68P5408
CMF-55 3.09K .1% T-2 RE6

CMF-55 3.09K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0900BHR6-ND CMF553K0900BHR6 68P5408
Product Name Through Hole Resistors RES 3.09K OHM 1/2W .1% AXIAL Cmf-55 3.09K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details