Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W .1% AXIAL CMF553K0900BHEA

Description
RES 3.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W .1% AXIAL - CMF553K0900BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W .1% AXIAL
CMF553K0900BHEA
RES 3.09K OHM 1/2W .1% AXIAL CMF553K0900BHEA
RES 3.09Kohm 1/2W .1% AXIAL

RES 3.09Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0900BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900BHEA-ND
Through Hole Resistors CMF553K0900BHEA-ND
3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K0900BHEA CMF553K0900BHEA-ND
Product Name RES 3.09K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details