Vishay Intertechnology, Inc. RES 3.09K OHM 1/2W .1% AXIAL CMF553K0900BERE

Description
RES 3.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/2W .1% AXIAL - CMF553K0900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/2W .1% AXIAL
CMF553K0900BERE
RES 3.09K OHM 1/2W .1% AXIAL CMF553K0900BERE
RES 3.09Kohm 1/2W .1% AXIAL

RES 3.09Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0900BERE-ND
Through Hole Resistors CMF553K0900BERE-ND
3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K0900BERE CMF553K0900BERE-ND
Product Name RES 3.09K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details