Vishay Intertechnology, Inc. RES 3.05K OHM 1/2W .1% AXIAL CMF553K0500BER6

Description
RES 3.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.05Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.05K OHM 1/2W .1% AXIAL - CMF553K0500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.05K OHM 1/2W .1% AXIAL
CMF553K0500BER6
RES 3.05K OHM 1/2W .1% AXIAL CMF553K0500BER6
RES 3.05Kohm 1/2W .1% AXIAL

RES 3.05Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0500BER6-ND
Through Hole Resistors CMF553K0500BER6-ND
3.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2476
Resistor,metal Film,30.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2476
Resistor,Metal Film,30.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,30.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0500BER6 CMF553K0500BER6-ND 41C2476
Product Name RES 3.05K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details