Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K0100FLBF

Description
Metal Film Resistors - Through Hole CMF-55 3.01K 1% T-0 B14
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 3.01K 1% T-0 B14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K0100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K0100FLBF
Metal Film Resistors - CMF553K0100FLBF
Metal Film Resistors - Through Hole CMF-55 3.01K 1% T-0 B14

Metal Film Resistors - Through Hole CMF-55 3.01K 1% T-0 B14

Supplier's Site
Cmf-55 3.01K 1% T-0 B14 Vishay - 68P5399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01K 1% T-0 B14 Vishay
68P5399
Cmf-55 3.01K 1% T-0 B14 Vishay 68P5399
CMF-55 3.01K 1% T-0 B14

CMF-55 3.01K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF553K0100FLBF 68P5399
Product Name Metal Film Resistors - Cmf-55 3.01K 1% T-0 B14 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details