Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FKEK

Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W 1% AXIAL - CMF553K0100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W 1% AXIAL
CMF553K0100FKEK
RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FKEK
RES 3.01Kohm 1/2W 1% AXIAL

RES 3.01Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100FKEK-ND
Through Hole Resistors CMF553K0100FKEK-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K0100FKEK CMF553K0100FKEK-ND
Product Name RES 3.01K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details