Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FKEA70

Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W 1% AXIAL - CMF553K0100FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W 1% AXIAL
CMF553K0100FKEA70
RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FKEA70
RES 3.01Kohm 1/2W 1% AXIAL

RES 3.01Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0100FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100FKEA70-ND
Through Hole Resistors CMF553K0100FKEA70-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 3.01K 1% T-1 Ea E3 Vishay - 68P5387 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.01K 1% T-1 Ea E3 Vishay
68P5387
Cmf-55-70 3.01K 1% T-1 Ea E3 Vishay 68P5387
CMF-55-70 3.01K 1% T-1 EA e3

CMF-55-70 3.01K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100FKEA70 CMF553K0100FKEA70-ND 68P5387
Product Name RES 3.01K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 3.01K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details