Metal Film Resistors - Through Hole 1/4watt 3.01Kohms 1%
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF553K0100FHEK | CMF553K0100FHEK-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 3010 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |