Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FEEA70

Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W 1% AXIAL - CMF553K0100FEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W 1% AXIAL
CMF553K0100FEEA70
RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FEEA70
RES 3.01Kohm 1/2W 1% AXIAL

RES 3.01Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0100FEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100FEEA70-ND
Through Hole Resistors CMF553K0100FEEA70-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K0100FEEA70 CMF553K0100FEEA70-ND
Product Name RES 3.01K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details