Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W .1% AXIAL CMF553K0100BHBF

Description
RES 3.01Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W .1% AXIAL - CMF553K0100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W .1% AXIAL
CMF553K0100BHBF
RES 3.01K OHM 1/2W .1% AXIAL CMF553K0100BHBF
RES 3.01Kohm 1/2W .1% AXIAL

RES 3.01Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100BHBF-ND
Through Hole Resistors CMF553K0100BHBF-ND
3.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2430
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2430
Resistor,Metal Film,30.1KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100BHBF CMF553K0100BHBF-ND 41C2430
Product Name RES 3.01K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details