Vishay Intertechnology, Inc. RES 3K OHM 1/2W 1% AXIAL CMF553K0000FKRE

Description
RES 3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 1% AXIAL - CMF553K0000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 1% AXIAL
CMF553K0000FKRE
RES 3K OHM 1/2W 1% AXIAL CMF553K0000FKRE
RES 3Kohm 1/2W 1% AXIAL

RES 3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000FKRE-ND
Through Hole Resistors CMF553K0000FKRE-ND
3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K0000FKRE CMF553K0000FKRE-ND
Product Name RES 3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details