Vishay Intertechnology, Inc. RES 3K OHM 1/2W 1% AXIAL CMF553K0000FHBF

Description
RES 3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 1% AXIAL - CMF553K0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 1% AXIAL
CMF553K0000FHBF
RES 3K OHM 1/2W 1% AXIAL CMF553K0000FHBF
RES 3Kohm 1/2W 1% AXIAL

RES 3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000FHBF-ND
Through Hole Resistors CMF553K0000FHBF-ND
3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay - 67H5581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay
67H5581
Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay 67H5581
CMF55, 3 kOhm, +/- 1 Percent, 50 ppm

CMF55, 3 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000FHBF CMF553K0000FHBF-ND 67H5581
Product Name RES 3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details