Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0000BHR6

Description
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000BHR6-ND
Through Hole Resistors CMF553K0000BHR6-ND
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3K OHM 1/2W 0.1% AXIAL - CMF553K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 0.1% AXIAL
CMF553K0000BHR6
RES 3K OHM 1/2W 0.1% AXIAL CMF553K0000BHR6
RES 3Kohm 1/2W 0.1% AXIAL

RES 3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 3K .1% T-2 Re6 Vishay - 68P5357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3K .1% T-2 Re6 Vishay
68P5357
Cmf-55 3K .1% T-2 Re6 Vishay 68P5357
CMF-55 3K .1% T-2 RE6

CMF-55 3K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000BHR6-ND CMF553K0000BHR6 68P5357
Product Name Through Hole Resistors RES 3K OHM 1/2W 0.1% AXIAL Cmf-55 3K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details